FORD WSK-M4G303-B1
SEALER, METHACRYLATE, ONE PACK, THERMOSET, VACUUM IMPREGNATION
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 August 1999 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a mixture of liquid methacrylate resin and an accelerator to seal micro-porosity (less than 0.2 mm diameter) in metal castings.
Document History
October 20, 2014
SEALER, METHACRYLATE, ONE PACK, THERMOSET, VACUUM IMPREGNATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mixture of liquid methacrylate resin and an accelerator to seal micro-porosity (less than 0.2 mm diameter) in metal castings.
FORD WSK-M4G303-B1
August 10, 1999
SEALER, METHACRYLATE, ONE PACK, THERMOSET, VACUUM IMPREGNATION
1. SCOPE The material defined by this specification is a mixture of liquid methacrylate resin and an accelerator to seal micro-porosity (less than 0.2 mm diameter) in metal castings.
July 3, 1989
SEALER, METHACRYLATE, ONE PACK - THERMOSET VACUUM IMPREGNATION
A description is not available for this item.