ASTM International - ASTM C146-94a(2014)

Standard Test Methods for Chemical Analysis of Glass Sand

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 12
ICS Code (Raw materials and raw glass): 81.040.10
significance And Use:

3.1 These test methods can be used to ensure that the chemical composition of the glass sand meets the compositional specification required for this raw material.

3.2 These test methods do... View More

scope:

1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 % alumina (Al2O3). Generally nonclassical, the test methods are rapid and accurate. They include the determination of silica and of total R2O3  (see 11.2.4), and the separate determination of total iron as iron oxide (Fe2O3), titania (TiO2), chromium oxide (Cr2O3), zirconia (ZrO2), and ignition loss. Included are procedures for the alkaline earths and alkalies. High-alumina sands may contain as much as 5 to 6 % total alkalies and alkaline earths. It is recommended that the alkalies be determined by flame photometry and the alkaline earths by absorption spectrophotometry.

1.2 These test methods, if followed in detail, will provide interlaboratory agreement of results.

Note 1: For additional information, see Test Methods C169 and Practices E50.

1.3 The test methods appear in the following order:

Procedures for Referee Analysis: Section
   
 Silica (SiO

2)-Double Dehydration

10
 Total R

2O3-Gravimetric

11
 Fe

2O3, TiO2, ZrO2, Cr2O3, by Photometric Methods and
  Al2O3 by Complexiometric Titration

12 - 17
 Preparation of the Sample for Determination of Iron
  Oxide, Titania, Alumina, and Zirconia
12
 Iron Oxide (as Fe

2O3) by 1,10-Phenanthroline Method

13
 Titania (TiO

2) by the Tiron Method

14
 Alumina (Al

2O3) by the CDTA Titration Method

15
 Zirconia (ZrO

2) by the Pyrocatechol Violet Method

16
 Chromium Oxide (Cr

2O3) by the 1,5-Diphenylcarbo-
  hydrazide Method

17
   
Procedures for Routine Analysis:  
   
 Silica (SiO

2)-Single Dehydration

19
 Al

2O3, CaO, and MgO-Atomic Absorption Spec-
  trophotometry

20-25
 Na

2O and K2O-Flame Emission Spectrophotometry

26-27
 Loss on Ignition (LOI) 28

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99?%+?silica (SiO2)) or for high-alumina sands containing as much as 12?% to 13?%...
June 1, 2021
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99?%?+?silica (SiO2)) or for high-alumina sands containing as much as 12 to 13?%...
ASTM C146-94a(2014)
October 1, 2014
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 %...
November 1, 2009
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 %...
October 1, 2004
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99% + silica (SiO )) or for high-alumina sands containing as much as 12 to 13% alumina...
April 10, 1999
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99% + silica (SiO )) or for high-alumina sands containing as much as 12 to 13% alumina...
Advertisement