DIN 8141-1
ISO metric coarse and fine pitch screw threads for interference fits in aluminium cast alloys with diameters from 5 mm to 16 mm - Nominal sizes, tolerances and limits of size
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 1993 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
DIN 8141-1
July 1, 1993
ISO metric coarse and fine pitch screw threads for interference fits in aluminium cast alloys with diameters from 5 mm to 16 mm - Nominal sizes, tolerances and limits of size
A description is not available for this item.