DS/EN 300324-2 V1.2.3
V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 10 September 1999 |
| Status: | inactive |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
This second part of EN 300 324 defines the Protocol Implementation Conformance Statement (PICS) proforma for the implementation flexibility allowed for a V5.1 interface defined in EN 300 324-1 [1]. It allows either the Network Operator to formulate the requirements for V5.1 interface implemented in an Access Network (AN) or Local Exchange (LE), or to decide whether an implementation meets these requirements. It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement. The present document is in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].
Document History