GMNA - 9984198

TC System, BC/CC, Etch Resistant 1-Component CC

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 1997
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification covers the performance and qualification requiremments for rigid, exterior, etch resistant basecoat/clearcoat systems. Materials approved under this specification are one-component, high solids solventborne paints. They require different processing (such as nitrogen blankets and/or higher bake temperatures) as compared to standard acrylic-melamine enamel clearcoat systems and are more resistant to acid etching and water spotting.

Document History

April 1, 2023
Topcoat System - High Solids Basecoat, One Component Etch Resistant Clearcoat for Outsourced Parts
This specification covers the performance and qualification requirements for rigid exterior topcoat systems which utilize a one (1) component (1K) etch resistant clearcoat applied over a...
September 1, 2017
Topcoat System - High Solids Basecoat, One Component Etch Resistant Clearcoat for Outsourced Parts
This specification covers the performance and qualification requirements for rigid exterior topcoat systems which utilize a one (1) component (1K) etch resistant clearcoat applied over a...
March 1, 2009
Topcoat System - High Solids Basecoat, 1K Etch Resistant Clearcoat for Outsourced Parts
This specification covers the qualification and performance requirements for exterior rigid topcoat systems which utilize a one component etch resistant clearcoat applied over a solvent-borne, one...
January 1, 2008
Topcoat System – High Solids Basecoat, Etch Resistant Clearcoat
This standard is inactive with no replacement.
October 1, 2003
Topcoat System - High Solids Basecoat, Etch Resistant Clearcoat
1 Scope This specification covers the qualification and performance requirements for exterior rigid top-coat systems which utilize a one component etch resistant clearcoat applied over a...
9984198
July 1, 1997
TC System, BC/CC, Etch Resistant 1-Component CC
1 SCOPE. This specification covers the performance and qualification requiremments for rigid, exterior, etch resistant basecoat/clearcoat systems. Materials approved under this specification are...

References

Advertisement