GMNA - 9984198
Topcoat System - High Solids Basecoat, Etch Resistant Clearcoat
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1 Scope This specification covers the qualification and performance requirements for exterior rigid top-coat systems which utilize a one component etch resistant clearcoat applied over a solvent-borne, one component basecoat. Typical vol-ume solids as sprayed are 45 to 50% for base-coat and 50 to 60% solids for clear coat.
Document History
April 1, 2023
Topcoat System - High Solids Basecoat, One Component Etch Resistant Clearcoat for Outsourced Parts
This specification covers the performance and qualification requirements for rigid exterior topcoat systems which utilize a one (1) component (1K) etch resistant clearcoat applied over a...
September 1, 2017
Topcoat System - High Solids Basecoat, One Component Etch Resistant Clearcoat for Outsourced Parts
This specification covers the performance and qualification requirements for rigid exterior topcoat systems which utilize a one (1) component (1K) etch resistant clearcoat applied over a...
March 1, 2009
Topcoat System - High Solids Basecoat, 1K Etch Resistant Clearcoat for Outsourced Parts
This specification covers the qualification and performance requirements for exterior rigid topcoat systems which utilize a one component etch resistant clearcoat applied over a solvent-borne, one...
January 1, 2008
Topcoat System – High Solids Basecoat, Etch Resistant Clearcoat
This standard is inactive with no replacement.
9984198
October 1, 2003
Topcoat System - High Solids Basecoat, Etch Resistant Clearcoat
1 Scope This specification covers the qualification and performance requirements for exterior rigid top-coat systems which utilize a one component etch resistant clearcoat applied over a...
July 1, 1997
TC System, BC/CC, Etch Resistant 1-Component CC
1 SCOPE. This specification covers the performance and qualification requiremments for rigid, exterior, etch resistant basecoat/clearcoat systems. Materials approved under this specification are...