IEEE - C57.16
Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
inactive
| Organization: | IEEE |
| Publication Date: | 10 December 1996 |
| Status: | inactive |
| Page Count: | 94 |
Document History
October 31, 2011
Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
This standard applies to series-connected dry-type air-core single-phase and three-phase outdoor or indoor reactors of distribution and transmission voltage class that are connected in the power...
C57.16
December 10, 1996
Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
A description is not available for this item.
December 10, 1996
Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
This standard applies to series-connected dry-type air-core single-phase and three-phase outdoor or indoor reactors of distribution and transmission voltage class that are connected in the power...