IEEE C57.16

Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors

inactive
Buy Now
Organization: IEEE
Publication Date: 10 December 1996
Status: inactive
Page Count: 95
scope:

This standard applies to series-connected dry-type air-core single-phase and three-phase outdoor or indoor reactors of distribution and transmission voltage class that are connected in the power system to control power flow under steadystate conditions and/or limit fault current under short-circuit conditions. Dry-type air-core reactors covered by this standard are self-cooled by natural air convection.

With some restrictions, this standard is applicable to filter reactors, shunt capacitor reactors (used with shunt capacitor banks), and discharge current-limiting reactors (used with series capacitor banks). Annexes A, B, and C are included to provide guidance.

This standard does not apply to devices such as

a) Shunt reactors (see IEEE Std C57.21-1990, IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA),

b) Arc suppression coils,

c) Neutral grounding devices [see IEEE Std 32-1972 (Reaff 1990), IEEE Standard Requirements, Terminology, and Test Procedures for Neutral Grounding Devices],

d) Line resonant reactors,

e) High-Voltage direct current (HVDC) smoothing reactors,

f) Forced cooled reactors, and

g) Line traps and radio interference (RI) filter reactors (ANSI C93.3-1995).

Document History

October 31, 2011
Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
This standard applies to series-connected dry-type air-core single-phase and three-phase outdoor or indoor reactors of distribution and transmission voltage class that are connected in the power...
December 10, 1996
Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
A description is not available for this item.
IEEE C57.16
December 10, 1996
Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
This standard applies to series-connected dry-type air-core single-phase and three-phase outdoor or indoor reactors of distribution and transmission voltage class that are connected in the power...

References

Advertisement