ARMY - COE CRD-C 39-81

HANDBOOK FOR CONCRETE AND CEMENT TEST METHOD FOR COEFFICIENT OF LINEAR THERMAL EXPANSION OF CONCRETE

active, Most Current
Buy Now
Organization: ARMY
Publication Date: 1 June 1981
Status: active
Page Count: 2
scope:

This method covers the determination of the coefficient of linear thermal expansion of concrete test specimens by determinations of length change due to temperature changes. Because the thermal coefficient of concrete varies with moisture condition, being a minimum when saturated or oven dry and a maximum at about 70 percent saturated, it is important to select the relevant moisture condition for the tests to be made.

Document History

COE CRD-C 39-81
June 1, 1981
HANDBOOK FOR CONCRETE AND CEMENT TEST METHOD FOR COEFFICIENT OF LINEAR THERMAL EXPANSION OF CONCRETE
This method covers the determination of the coefficient of linear thermal expansion of concrete test specimens by determinations of length change due to temperature changes. Because the thermal...

References

Advertisement