FORD WSS-M4D706-A4
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED WEATHERABLE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 29 November 2005 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.
Document History
February 18, 2021
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED WEATHERABLE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.
November 22, 2006
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED WEATHERABLE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.
FORD WSS-M4D706-A4
November 29, 2005
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED WEATHERABLE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.
June 28, 1996
POLYAMIDE 66 (PA66), IMPACT MODIFIED, HEAT STABILIZED, WEATHERABLE MOLDING COMPOUND
1. SCOPE The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.