FORD WSS-M4D706-A4

POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED WEATHERABLE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 22 November 2006
Status: inactive
Page Count: 5
scope:

The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.

Document History

February 18, 2021
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED WEATHERABLE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.
FORD WSS-M4D706-A4
November 22, 2006
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED WEATHERABLE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.
November 29, 2005
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED WEATHERABLE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.
June 28, 1996
POLYAMIDE 66 (PA66), IMPACT MODIFIED, HEAT STABILIZED, WEATHERABLE MOLDING COMPOUND
1. SCOPE The material defined by this specification is an ethylene copolymer modified, heat stabilized polyamide 66 molding compound.

References

Advertisement