DS/EN 28675

Hexagon thin nuts with metric fine pitch thread - product grades A and B

inactive, Most Current
Organization: DS
Publication Date: 6 May 1992
Status: inactive
ICS Code (Nuts): 21.060.20
scope:

This International Standard gives specifications for hexagon thin nuts, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm, and product grade B for sizes d over 16 mm.

Document History

DS/EN 28675
May 6, 1992
Hexagon thin nuts with metric fine pitch thread - product grades A and B
This International Standard gives specifications for hexagon thin nuts, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for...

References

Advertisement