CENELEC - EN 61191-2

Printed Board Assemblies Part 2: Sectional Specification Requirements for Surface Mount Soldered Assemblies

inactive
Organization: CENELEC
Publication Date: 1 October 1998
Status: inactive
Page Count: 29
ICS Code (Electronics): 31

Document History

October 1, 2017
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
This part of IEC 61191 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of...
October 1, 2013
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
This part of IEC 61191 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of...
EN 61191-2
October 1, 1998
Printed Board Assemblies Part 2: Sectional Specification Requirements for Surface Mount Soldered Assemblies
A description is not available for this item.
Advertisement