FORD WSS-M2P178-A

PAINT PERFORMANCE, HEAT RESISTANT COATING, 250 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 August 2002
Status: inactive
Page Count: 2
scope:

1. SCOPE

These specifications define the performance requirements for a heat and corrosion resistant coating.

Document History

October 28, 2005
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 250 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heat and corrosion resistant coating for brake components.
FORD WSS-M2P178-A
August 28, 2002
PAINT PERFORMANCE, HEAT RESISTANT COATING, 250 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for a heat and corrosion resistant coating.
February 10, 1997
PAINT PERFORMANCE, HEAT RESISTANT COATING, 350 C, MAX
1. SCOPE This specification defined the performance requirements for a heat and corrosion resistant coating.
January 1, 1996
PAINT PERFORMANCE, HEAT RESISTANT COATING, 350 C, MAX
A description is not available for this item.

References

Advertisement