FORD - WSS-M2P178-A
PAINT PERFORMANCE, HEAT RESISTANT COATING, 350 C, MAX
inactive
| Organization: | FORD |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 3 |
Document History
October 28, 2005
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 250 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heat and corrosion resistant coating for brake components.
August 28, 2002
PAINT PERFORMANCE, HEAT RESISTANT COATING, 250 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance requirements for a heat and corrosion resistant coating.
February 10, 1997
PAINT PERFORMANCE, HEAT RESISTANT COATING, 350 C, MAX
1. SCOPE This specification defined the performance requirements for a heat and corrosion resistant coating.
WSS-M2P178-A
January 1, 1996
PAINT PERFORMANCE, HEAT RESISTANT COATING, 350 C, MAX
A description is not available for this item.