ICEA S-94-649

Concentric Neutral Cables Rated 5 Through 46 KV

inactive
Buy Now
Organization: ICEA
Publication Date: 20 September 2005
Status: inactive
Page Count: 115
scope:

This Standard applies to materials, constructions, and testing of crosslinked polyethylene, tree retardant crosslinked polyethylene and ethylene propylene rubber insulated single conductor or multiplexed concentric neutral cables rated 5 to 46 kV which are used for the transmission and distribution of electrical energy.

Document History

January 1, 2021
Concentric Neutral Cables Rated 5 Through 46KV
A description is not available for this item.
March 19, 2013
Concentric Neutral Cables Rated 5 Through 46 KV
These standards apply to materials, constructions, and testing of crosslinked polyethylene, tree retardant crosslinked polyethylene and ethylene propylene rubber insulated single conductor or...
ICEA S-94-649
September 20, 2005
Concentric Neutral Cables Rated 5 Through 46 KV
This Standard applies to materials, constructions, and testing of crosslinked polyethylene, tree retardant crosslinked polyethylene and ethylene propylene rubber insulated single conductor or...
October 14, 2004
Concentric Neutral Cables Rated 5 Through 46 KV
A description is not available for this item.
January 1, 2001
Concentric Neutral Cables Rated 5,000 - 46,000 Volts
A description is not available for this item.
January 30, 1998
Concentric Neutral Cables Rated 5,000 - 46,000 Volts
A description is not available for this item.

References

Advertisement