DLA - DESC-DWG-89060 REV A
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
inactive
| Organization: | DLA |
| Publication Date: | 12 August 1991 |
| Status: | inactive |
| Page Count: | 6 |
Document History
March 16, 2016
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
April 23, 2008
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
A description is not available for this item.
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
This drawing covers the design and performance requirements for a coaxial, socket, size 8, straight, crimp removable, electrical contact.
The complete PIN shall be as shown in the following example:...
DESC-DWG-89060 REV A
August 12, 1991
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
A description is not available for this item.
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
A description is not available for this item.