DLA - DESC-DWG-89060

CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE

inactive
Organization: DLA
Publication Date: 27 March 1991
Status: inactive
Page Count: 6

Document History

March 16, 2016
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
April 23, 2008
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
A description is not available for this item.
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
This drawing covers the design and performance requirements for a coaxial, socket, size 8, straight, crimp removable, electrical contact. The complete PIN shall be as shown in the following example:...
August 12, 1991
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
A description is not available for this item.
DESC-DWG-89060
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE
A description is not available for this item.

References

Advertisement