DLA - SMD-5962-88646 REV B

MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 January 1996
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 See 6.6 3.0 A positive regulator, adjustable

The case outlines(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X MBFM1-P2 2 TO-3 can U See figure 1 3 TO-257 flange mount, with isolated tab N See figure 1 3 Surface mount

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input to output voltage differential - - - - - - - 35 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +150°C Power dissipation (PD): - - - - - - - - - - - - - - Internally limited Thermal resistance: Junction-to-case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - 3.0°C/W Case U - - - - - - - - - - - - - - - - - - - - 3.5°C/W Case N - - - - - - - - - - - - - - - - - - - - 6°C/W Junction-to-ambient (ΘJA): Case X - - - - - - - - - - - - - - - - - - - - - 3°C/W Case U - - - - - - - - - - - - - - - - - - - - - 42°C/W Case N - - - - - - - - - - - - - - - - - - - - - 3.5°C/W

Ambient operating temperature range (TA)- - - - - - −55°C to +125°C Output current (IOUT) - - - - - - - - - - - - - - - 2.0 A Input to output voltage differential- - - - - - - - 25 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 24, 2021
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 1, 2016
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
September 22, 2014
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 23, 2008
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 11, 2002
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
April 3, 2000
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 4, 1998
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 29, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88646 REV B
January 16, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 24, 1990
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 23, 1988
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement