DLA - SMD-5962-88646 REV A
MICROCIRCUIT, LINEAR, ADJUSTABLE, POSITIVE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 24 September 1990 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 See 6.6 3.0 A positive regulator, adjustable
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1, T0-3 (2-lead can) U See figure 1, T0-257 (3-lead flange mounted package), with isolated tab
Input to output voltage differential - - - - - - - - - 35 V dc Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - Internally limited Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - 3.0°C/W Case U - - - - - - - - - - - - - - - - - - - - - - - 3.5°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - +150°C
Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Output current (IOUT) - - - - - - - - - - - - - - - - 2.0 A Input to output voltage differential - - - - - - - - 25 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History