FORD S-M2G4666-A
ADHESIVE, EPOXY BASE - TWO-COMPONENT
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 November 1994 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a solvent free 2 component air or heat curing adhesive on epoxy basis. It consists of basic Component A (base resin) and Component B (curing agent) supplied separately and mixed only immediately before use.
Document History
February 17, 2003
ADHESIVE, EPOXY BASE, 2 COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a solvent free 2 component air or heat curing adhesive on epoxy basis. It consists of basic Component A (base resin) and Component B (curing...
FORD S-M2G4666-A
November 28, 1994
ADHESIVE, EPOXY BASE - TWO-COMPONENT
1. SCOPE The material defined by this specification is a solvent free 2 component air or heat curing adhesive on epoxy basis. It consists of basic Component A (base resin) and Component B (curing...