FORD - S-M2G4666-A

ADHESIVE, EPOXY BASE, 2 COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 17 February 2003
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a solvent free 2 component air or heat curing adhesive on epoxy basis. It consists of basic Component A (base resin) and Component B (curing agent) supplied separately and mixed only immediately before use.

Document History

S-M2G4666-A
February 17, 2003
ADHESIVE, EPOXY BASE, 2 COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a solvent free 2 component air or heat curing adhesive on epoxy basis. It consists of basic Component A (base resin) and Component B (curing...
November 28, 1994
ADHESIVE, EPOXY BASE - TWO-COMPONENT
1. SCOPE The material defined by this specification is a solvent free 2 component air or heat curing adhesive on epoxy basis. It consists of basic Component A (base resin) and Component B (curing...

References

Advertisement