DLA - SMD-5962-92162 REV A
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
inactive
| Organization: | DLA |
| Publication Date: | 19 January 1995 |
| Status: | inactive |
| Page Count: | 17 |
Document History
September 20, 2018
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 21, 2012
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2004
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 7, 1997
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
SMD-5962-92162 REV A
January 19, 1995
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
A description is not available for this item.
March 8, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...