DLA - SMD-5962-92162 REV B

MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT

inactive
Organization: DLA
Publication Date: 7 August 1997
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-PRF-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 BUS-65153 Small Terminal Interface Circuit (STIC), −15 V 02 BUS-65154 Small Terminal Interface Circuit (STIC), −12 V

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 70 Plug-in package (ceramic) Y See figure 1 70 Flat pack (ceramic)

The lead finish shall be as specified in MIL-PRF-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VDD supply voltage range ......................... −0.5 V dc to +7.0 V dc VEE supply voltage range: Device type 01 ................................... −18 V dc to +0.3 V dc Device type 02 ................................... −15 V dc to +0.3 V dc Input voltage range ............................... −0.5 V dc to VDD + 0.5 V dc Differential input voltage 2/ ..................... 50 Vp−p Storage temperature range ......................... −65°C to + 150°C Power dissipation (PD) ............................ 3/ Lead temperature (soldering, 10 seconds)........... +300°C Junction temperature (TJ) ......................... +160°C Thermal resistance, junction-to-case (ΘJC)......... +5.54°C/W

VDD supply voltage range .......................... +4.5 V dc to +5.5 V dc VEE supply voltage range: Device type 01 ................................... −15.75 V dc to −14.25 V dc Device type 02 ................................... −12.75 V dc to −11.25 V dc Case operating temperature range(TC) .............. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 20, 2018
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 21, 2012
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2004
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-92162 REV B
August 7, 1997
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
January 19, 1995
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
A description is not available for this item.
March 8, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement