DLA - SMD-5962-87594 REV A

MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 June 1988
Status: inactive
Page Count: 9
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM185-1.2 Voltage reference diode 02 LM185-2.5 Voltage reference diode 03 LM185BX1.2 Voltage reference diode 04 LM185BX2.5 Voltage reference diode 05 LM185BY1.2 Voltage reference diode 06 LM185BY2.5 Voltage reference diode

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, TO-46 (2-lead can)

Reverse current (IR) - - - - - - - - - - - - - - - 30 mA Forward current (IF) - - - - - - - - - - - - - - - 10 mA Storage temperature range - - - - - - - - - - - - - −55°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - 113 mW Lead temperature (soldering 10 seconds) - - - - - - +300°C Thermal resistance: Junction to case (θJC) - - - - - - - - - - - - - - 80°C/W Junction to ambient (θJA) - - - - - - - - - - - - 440°C/W Junction temperature (TJ) - - - - - - - - - - - - -- +175°C

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 16, 2020
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 4, 2014
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 14, 2009
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 6, 2002
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 24, 2002
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
October 14, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 24, 1994
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87594 REV A
June 28, 1988
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 29, 1987
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
Advertisement