DOD - SMD 5962-87594

MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 14 December 2009
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 16, 2020
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 4, 2014
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-87594
December 14, 2009
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 6, 2002
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 24, 2002
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
October 14, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 24, 1994
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
June 28, 1988
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 29, 1987
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement