DLA - SMD-5962-89468

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 March 1992
Status: inactive
Page Count: 20
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function Propagation Delay 01 128-Macrocell EPLD 35 ns

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X P-BC (68-pin, 1.135" × 1.135" × .345"), pin grid array package 2/ Y C-J2 (68-terminal, .950" × .950" × .190"), J-leaded chip carrier 2/ Z See figure 1 (68-lead, .958" × .958" × .145"), quad flat package 2/

Supply voltage to ground potentia1 - - - - - - - - −2.0 V dc to +7.0 V dc DC Input voltage - - - - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc Maximum power dissipation 3/ - - - - - - - - 2.5 W Lead temperature (soldering, 10 seconds) - - - +260°C Thermal resistance, junction-to-case (θJC): Case outlines X and Y - - - - - - - - - - - - See MIL-M-38510, appendix C Case outline Z - - - - - - - - - - - - - - - - - 10°C/W 4/ Junction temperature (Tj) - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - - - −55°C to +125°C Endurance - - - - - - - - - - - - - - - - - - - - 25 erase/write cycles (minimum) Data retention - - - - - - - - - - - - - - - - - - 10 years (minimum)

Supply voltage (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground voltage (GND) - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - 2.2 V dc minimum Input 1ow voltage (VIL) - - - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 14, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 8, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 23, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 26, 1997
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. Part or Identifying Number (PIN). The complete...
October 25, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89468
March 27, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement