DLA - SMD-5962-91560
MICROCIRCUIT, LINEAR, 11.8 VOLTS, MICROPROCESSOR COMPATIBLE, SYNCHRO TO DIGITAL CONVERTER, HYBRID
| Organization: | DLA |
| Publication Date: | 19 January 1993 |
| Status: | active |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance level are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Accuracy 01 HSD1046-341V/2 11.8 V, 400 Hz, 16-bit, S/D converter ±1.3 arc min. 02 HSD1046-341H/2 11.8 V, 400 Hz, 16-bit, S/D converter ±2.6 arc min. 03 HSD1046-341S/2 11.8 V, 400 Hz, 16-bit, S/D converter ±5.2 arc min.
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Logic supply voltage (VL) . . . . . . . . . . . . . . . . +6.5 V dc Signal inputs . . . . . . . . . . . . . . . . . . . . . . 25.98 V ac rms Reference input . . . . . . . . . . . . . . . . . . . . . 200 V dc rms Digital inputs range . . . . . . . . . . . . . . . . . . −0.3 V dc to VL Junction temperature (TJ): Junction rise above case . . . . . . . . . . . . . . . . 3°C/W Junction rise above ambient . . . . . . . . . . . . . . . 12°C/W Power dissipation (PD) . . . . . . . . . . . . . . . . . 100 mW 2/ Junction temperature (TJ) . . . . . . . . . . . . . . +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +135°C
Logic supply voltage range (VL) . . . . . . . . . . . . . +4.5 V dc +5.5 V dc Signal input . . . . . . . . . . . . . . . . . . . . . . 11.8 V ac rms Frequency range . . . . . . . . . . . . . . . . . . . . . 360 Hz to 1000 Hz Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History