BSI - BS EN 62053-21

Electricity metering equipment (a.c.) Particular requirements Part 21: Static meters for active energy (classes 1 and 2)

inactive
Buy Now
Organization: BSI
Publication Date: 1 March 2003
Status: inactive
Page Count: 28
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

April 1, 2021
Electricity metering equipment - Particular requirements – Part 21: Static meters for AC active energy (classes 0,5, 1 and 2)
This part of IEC 62053 applies only to static watt-hour meters of accuracy classes 0,5, 1 and 2 for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it...
April 1, 2021
Electricity metering equipment - Particular requirements – Part 21: Static meters for AC active energy (classes 0,5, 1 and 2)
This part of IEC 62053 applies only to static watt-hour meters of accuracy classes 0,5, 1 and 2 for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it...
BS EN 62053-21
March 1, 2003
Electricity metering equipment (a.c.) Particular requirements Part 21: Static meters for active energy (classes 1 and 2)
A description is not available for this item.
March 1, 2003
Electricity metering equipment (a.c.) - Particular requirements Part 21: Static meters for active energy (classes 1 and 2)
This part of IEC 62053 applies only to newly manufactured static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz...

References

Advertisement