DS/EN 28394

Building construction - Jointing products - Determination of extrudability of one-component sealants

inactive, Most Current
Organization: DS
Publication Date: 21 July 1993
Status: inactive
Page Count: 6
ICS Code (Binders. Sealing materials): 91.100.50
scope:

The standard specifies a method for determining the extrudability of one-component sealants from the packages in which they are usually supplied for direct application to a building joint. This method is only to be used for testing the workability of a solvent; it is not to be used for classifying sealants.

Document History

DS/EN 28394
July 21, 1993
Building construction - Jointing products - Determination of extrudability of one-component sealants
The standard specifies a method for determining the extrudability of one-component sealants from the packages in which they are usually supplied for direct application to a building joint. This...

References

Advertisement