NPFC - A-A-55560
DISK, FLEXIBLE, TWO-SIDED, EXTRA HIGH-DENSITY, 5.3 TRACKS PER MILLIMETER (TPMM) (135 TRACKS PER INCH (TPI)), 90 MILLIMETERS (MM) (3.5 INCHES)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 17 April 1995 |
| Status: | active |
| Page Count: | 3 |
scope:
This CID covers the general requirements for a two-sided, extra
high-density, 5.3 TPMM (135 TPI), 90 mm (3.5 inches) flexible disk.
Flexible disks covered by this CID are intended for
commercial/industria
Document History
February 2, 2007
DISK, FLEXIBLE, TWO-SIDED, EXTRA HIGH-DENSITY, 5.3 TRACKS PER MILLIMETER (TPMM) (135 TRACKS PER INCH (TPI), 90 MILLIMETERS (MM) (3.5 INCHES)
A description is not available for this item.
September 27, 2001
DISK, FLEXIBLE, TWO-SIDED, EXTRA HIGH-DENSITY, 5.3 TRACKS PER MILLIMETER (TPMM) (135 TRACKS PER INCH (TPI)), 90 MILLIMETERS (MM) (3.5 INCHES)
A description is not available for this item.
A-A-55560
April 17, 1995
DISK, FLEXIBLE, TWO-SIDED, EXTRA HIGH-DENSITY, 5.3 TRACKS PER MILLIMETER (TPMM) (135 TRACKS PER INCH (TPI)), 90 MILLIMETERS (MM) (3.5 INCHES)
This CID covers the general requirements for a two-sided, extra high-density, 5.3 TPMM (135 TPI), 90 mm (3.5 inches) flexible disk. Flexible disks covered by this CID are intended for...