DLA - A-A-55560 CANC NOTICE 2

DISK, FLEXIBLE, TWO-SIDED, EXTRA HIGH-DENSITY, 5.3 TRACKS PER MILLIMETER (TPMM) (135 TRACKS PER INCH (TPI), 90 MILLIMETERS (MM) (3.5 INCHES)

inactive, Most Current
Organization: DLA
Publication Date: 2 February 2007
Status: inactive
Page Count: 2

Document History

A-A-55560 CANC NOTICE 2
February 2, 2007
DISK, FLEXIBLE, TWO-SIDED, EXTRA HIGH-DENSITY, 5.3 TRACKS PER MILLIMETER (TPMM) (135 TRACKS PER INCH (TPI), 90 MILLIMETERS (MM) (3.5 INCHES)
A description is not available for this item.
September 27, 2001
DISK, FLEXIBLE, TWO-SIDED, EXTRA HIGH-DENSITY, 5.3 TRACKS PER MILLIMETER (TPMM) (135 TRACKS PER INCH (TPI)), 90 MILLIMETERS (MM) (3.5 INCHES)
A description is not available for this item.
April 17, 1995
DISK, FLEXIBLE, TWO-SIDED, EXTRA HIGH-DENSITY, 5.3 TRACKS PER MILLIMETER (TPMM) (135 TRACKS PER INCH (TPI)), 90 MILLIMETERS (MM) (3.5 INCHES)
This CID covers the general requirements for a two-sided, extra high-density, 5.3 TPMM (135 TPI), 90 mm (3.5 inches) flexible disk. Flexible disks covered by this CID are intended for...
Advertisement