MODUK - DEF STAN 68-69

Silicone Compound Electrical Insulating NATO Code S - 736 Joint Service Designation XG - 250

inactive
Organization: MODUK
Publication Date: 1 January 1990
Status: inactive
Page Count: 30
scope:

This Defence Standard specifies the requirements for a protective insulating silicone compound for use as a filling and coating material in electrical equipment and installations, suitable for use over the product temperature range of minus 50°C to plus 200°C.

NOTE: This compound may promote stress cracking in polyethylene particularly in the high density type.

 

Document History

December 7, 1990
Silicone Compound Electrical Insulating NATO Code S-736 Joint Service Designation: XG-250
This Defence Standard specifies the requirements for a protective insulating silicone compound for use as a filling and coating material in electrical equipment and installations, suitable for use...
DEF STAN 68-69
January 1, 1990
Silicone Compound Electrical Insulating NATO Code S - 736 Joint Service Designation XG - 250
This Defence Standard specifies the requirements for a protective insulating silicone compound for use as a filling and coating material in electrical equipment and installations, suitable for use...

References

Advertisement