NPFC - MIL-DTL-83298

HOSE, POLYTETRAFLUOROETHYLENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC

inactive
Buy Now
Organization: NPFC
Publication Date: 29 September 2000
Status: inactive
Page Count: 15
scope:

This specification covers the requirements for polytetrafluoroethylene (PTFE) hose for high temperature, high pressure, hydraulic and pneumatic systems for aircraft and missiles (see 6.1).

intended Use:

This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (−65 °F to 160 °F) pneumatic and... View More

Document History

November 7, 2022
HOSE, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (-65°F to 160°F) pneumatic and (-65°F to +400°F)...
September 7, 2017
HOSE, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (-65°F to 160°F) pneumaticand (-65°F to +400°F)...
October 22, 2009
HOSE, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (-65°F to 160°F) pneumatic and (-65°F to +400°F)...
MIL-DTL-83298
September 29, 2000
HOSE, POLYTETRAFLUOROETHYLENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (−65 °F to 160 °F) pneumatic and (−65 °F to +400...
March 10, 1983
HOSE, POLYTETRAFLUOROETHYLENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
The hose is intended for use in aircraft and missile high pressure (3,000 psi), and high temperature (−65°F to +400°F) hydraulic systems. The hose is suitable for use in high pressure (3,000 psi)...
March 17, 1971
HOSE, POLYTETRAFLUOROETHYLENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
A description is not available for this item.
Advertisement