DLA - MIL-DTL-83298C (2)

HOSE, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC

active, Most Current
Organization: DLA
Publication Date: 7 November 2022
Status: active
Page Count: 18
scope:

Scope.

This specification covers the requirements for hose, conductive polytetrafluoroethylene tube, high-temperature, high pressure (3000 psi), hydraulic and pneumatic.

intended Use:

This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (-65°F to 160°F) pneumatic and (-65°F to... View More

Document History

MIL-DTL-83298C (2)
November 7, 2022
HOSE, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (-65°F to 160°F) pneumatic and (-65°F to +400°F)...
September 7, 2017
HOSE, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (-65°F to 160°F) pneumaticand (-65°F to +400°F)...
October 22, 2009
HOSE, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (-65°F to 160°F) pneumatic and (-65°F to +400°F)...
September 29, 2000
HOSE, POLYTETRAFLUOROETHYLENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
This is military unique hose covered by this specification is for use in military aircraft and missile high pressure (3,000 psi), and high temperature (−65 °F to 160 °F) pneumatic and (−65 °F to +400...
March 10, 1983
HOSE, POLYTETRAFLUOROETHYLENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
The hose is intended for use in aircraft and missile high pressure (3,000 psi), and high temperature (−65°F to +400°F) hydraulic systems. The hose is suitable for use in high pressure (3,000 psi)...
March 17, 1971
HOSE, POLYTETRAFLUOROETHYLENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
A description is not available for this item.

References

Advertisement