BSI - BS 4841-1
Rigid Polyurethane (PUR) and Polyisocyanurate (PIR) Foam for Building Applications Part 1: Specification for Laminated Board for General Purposes
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 October 1993 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
| ICS Code (Cellular materials): | 83.100 |
Document History
July 20, 2006
Rigid polyisocyanurate (PIR) and polyurethane (PUR) products for building end-use applications - Part 1: Specification for laminated insulation boards with autoadhesively or separately bonded facings
A description is not available for this item.
BS 4841-1
October 15, 1993
Rigid Polyurethane (PUR) and Polyisocyanurate (PIR) Foam for Building Applications Part 1: Specification for Laminated Board for General Purposes
A description is not available for this item.
May 30, 1975
Rigid Urethane Foam for Building Applications Part 1: Laminated Board for General Purposes
Board of rigid urethane foam bonded to two flexible cellulose-based (paper) facings of nominal dimensions 2400 mm x 1200 mm. For cavity walls and insulation under screeds.