BSI - BS 4841-1

Rigid Urethane Foam for Building Applications Part 1: Laminated Board for General Purposes

inactive
Organization: BSI
Publication Date: 30 May 1975
Status: inactive
Page Count: 9
ICS Code (Thermal and sound insulating materials): 91.100.60
ICS Code (Cellular materials): 83.100
scope:

Board of rigid urethane foam bonded to two flexible cellulose-based (paper) facings of nominal dimensions 2400 mm x 1200 mm. For cavity walls and insulation under screeds.

Document History

July 20, 2006
Rigid polyisocyanurate (PIR) and polyurethane (PUR) products for building end-use applications - Part 1: Specification for laminated insulation boards with autoadhesively or separately bonded facings
A description is not available for this item.
October 15, 1993
Rigid Polyurethane (PUR) and Polyisocyanurate (PIR) Foam for Building Applications Part 1: Specification for Laminated Board for General Purposes
A description is not available for this item.
BS 4841-1
May 30, 1975
Rigid Urethane Foam for Building Applications Part 1: Laminated Board for General Purposes
Board of rigid urethane foam bonded to two flexible cellulose-based (paper) facings of nominal dimensions 2400 mm x 1200 mm. For cavity walls and insulation under screeds.

References

Advertisement