NEMA - ANSI C78.1460
Electric Lamps - Single-Ended Tungsten- Halogen Lamps GZ9.5 Base, T6 Bulb, 36.5 mm LCL, 76.2 mm MOL with Proximity Reflector
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 6 |
Document History
January 1, 2004
Electric Lamps — Single-Ended Tungsten-Halogen Lamps GZ9.5 Base, T6 Bulb, 36.5mm LCL, 76.2mm MOL with Proximity Reflector
This standard defines the dimensional, physical, and other characteristics to assist in the proper application of tungsten-halogen lamps with GZ9.5 bases, T6 (T19) bulbs at 36.5 mm LCL and 76.2 mm...
January 1, 2004
For Electric Lamps Single-Ended Tungsten-Halogen Lamps GZ9.5 Base, T6 Bulb, 86.5mm LCL, 76.2mm MOL with Proximity Reflector
This standard defines the dimensional, physical, and other characteristics to assist in the proper application of tungsten-halogen lamps with GZ9.5 bases, T6 (T19) bulbs at 36.5 mm LCL and 76.2 mm...
ANSI C78.1460
January 1, 1991
Electric Lamps - Single-Ended Tungsten- Halogen Lamps GZ9.5 Base, T6 Bulb, 36.5 mm LCL, 76.2 mm MOL with Proximity Reflector
A description is not available for this item.