NEMA - ANSI C78.1460

Electric Lamps — Single-Ended Tungsten-Halogen Lamps GZ9.5 Base, T6 Bulb, 36.5mm LCL, 76.2mm MOL with Proximity Reflector

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2004
Status: active
Page Count: 14
scope:

This standard defines the dimensional, physical, and other characteristics to assist in the proper application of tungsten-halogen lamps with GZ9.5 bases, T6 (T19) bulbs at 36.5 mm LCL and 76.2 mm maximum overall length with internal proximity reflectors. Lamps of various wattage and voltage designs are included.

The grouping of lamps in this standard is based on general physical characteristics. It does not imply that the lamps listed are interchangeable with each other in a particular application.

Lamps included in this standard are intended for photographic projection applications 1

1 Informative: In general, the lamps in this standard are compatible with those in IEC Publication 60357.

Document History

ANSI C78.1460
January 1, 2004
Electric Lamps — Single-Ended Tungsten-Halogen Lamps GZ9.5 Base, T6 Bulb, 36.5mm LCL, 76.2mm MOL with Proximity Reflector
This standard defines the dimensional, physical, and other characteristics to assist in the proper application of tungsten-halogen lamps with GZ9.5 bases, T6 (T19) bulbs at 36.5 mm LCL and 76.2 mm...
January 1, 2004
For Electric Lamps Single-Ended Tungsten-Halogen Lamps GZ9.5 Base, T6 Bulb, 86.5mm LCL, 76.2mm MOL with Proximity Reflector
This standard defines the dimensional, physical, and other characteristics to assist in the proper application of tungsten-halogen lamps with GZ9.5 bases, T6 (T19) bulbs at 36.5 mm LCL and 76.2 mm...
January 1, 1991
Electric Lamps - Single-Ended Tungsten- Halogen Lamps GZ9.5 Base, T6 Bulb, 36.5 mm LCL, 76.2 mm MOL with Proximity Reflector
A description is not available for this item.

References

Advertisement