DS/EN 3-6/A1

Portable fire extinguishers - Part 6: Provisions for the attestation of conformity of portable fire extinguishers in accordance with EN 3 part 1 to part 5

inactive, Most Current
Organization: DS
Publication Date: 30 June 1999
Status: inactive
Page Count: 23
ICS Code (Fire-fighting): 13.220.10
scope:

Amendment EN 3-6:1995/A1 to EN 3-6:1995 with the following scope: This standard establishes general principles for attesting the conformity of portable fire extinguishers to EN 3-1, En 3-2, EN 3-3, EN 3-4, EN 3-5. It specifies methods for type testing and control during manufacture. The attestation of conformity may allow the manufacturer to request certification of his product from an accredited certification body.

Document History

DS/EN 3-6/A1
June 30, 1999
Portable fire extinguishers - Part 6: Provisions for the attestation of conformity of portable fire extinguishers in accordance with EN 3 part 1 to part 5
Amendment EN 3-6:1995/A1 to EN 3-6:1995 with the following scope: This standard establishes general principles for attesting the conformity of portable fire extinguishers to EN 3-1, En 3-2, EN 3-3,...
September 6, 1995
Portable fire extinguishers - Part 6: Provisions for the attestation of conformity of portable fire extinguishers in accordance with EN 3 part 1 to 5
This standard establishes general principles for attesting the conformity of portable fire extinguishers to EN 3-1, EN 3-2, EN 3-3, EN 3-4, EN 3-5. It specifies methods for type testing and control...
Advertisement