IEC 61643-22

Low-voltage surge protective devices Part 22: Surge protective devices connected to telecommunications and signalling networks Selection and application principles

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2004
Status: inactive
Page Count: 104
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Substations. Surge arresters): 29.240.10
scope:

This part of IEC 61643 describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up to 1 000 V r.m.s. a.c. and 1 500 V d.c.

This standard also addresses SPDs that incorporate protection for signalling lines and power lines in the same enclosure.

Document History

June 1, 2015
Low-voltage surge protective devices - Part 22: Surge protective devices connected to telecommunications and signalling networks - Selection and application principles
This part of IEC 61643 describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up...
IEC 61643-22
November 1, 2004
Low-voltage surge protective devices Part 22: Surge protective devices connected to telecommunications and signalling networks Selection and application principles
This part of IEC 61643 describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up...

References

Advertisement