IEEE - ANSI C37.09
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 8 |
Document History
May 9, 2021
Test Procedure for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V Corrigendum 1
This standard applies to ac high-voltage circuit breakers with rated maximum voltage above 1000 V. It defines various tests that are made on ac high-voltage circuit breakers, except for generator...
December 5, 2018
Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V
This standard applies to ac high-voltage circuit breakers with rated maximum voltage above 1000 V. It defines various tests that are made on ac high-voltage circuit breakers, except for generator...
December 9, 2010
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
Introduction
This standard has been revised to change text, tables and figures concerning the TRV descriptions to be consistent with IEEE Std C37.04b-2008 (Amendment to IEEE Std C37.04™-1999)...
April 18, 2007
Errata to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
March 8, 2007
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
Introduction
This corrigendum corrects technical and other non-editorial errors printed in the text of the IEEE Std C37.09-1999, second printing 19 December 2005. It is recalled that IEEE Std...
March 20, 2005
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
March 20, 2005
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
Introduction
The capacitance current switching standards have been completely revised. A joint IEEE/IEC task force developed a revised approach to capacitance current switching standardization. IEC...
June 26, 1999
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This test procedure summarizes the various tests that are made on ac high-voltage indoor and outdoor circuit breakers, except for generator circuit breakers, which are covered in IEEE Std...
June 26, 1999
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This test procedure summarizes the various tests that are made on ac high-voltage indoor and outdoor circuit breakers, except for generator circuit breakers, which are covered in IEEE Std...
ANSI C37.09
January 1, 1991
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1991
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1985
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1984
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1979
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This test procedure summarizes the various tests that are made on ac high-voltage indoor and outdoor circuit breakers, except for generator circuit breakers, which are covered in IEEE Std...
March 6, 1964
Test Procedure for AC High-Voltage Circuit Breakers
This test procedure summarizes the various tests which are made on ac high-voltage circuit breakers, describes accepted methods used in making the tests, and specifies the test9 which will...