IEEE C37.09
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
| Organization: | IEEE |
| Publication Date: | 9 December 2010 |
| Status: | inactive |
| Page Count: | 18 |
scope:
Introduction
This standard has been revised to change text, tables and figures concerning the TRV descriptions to be consistent with IEEE Std C37.04b-2008 (Amendment to IEEE Std C37.04™-1999) Entitled "IEEE Standard for Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis" - Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100.
The major changes implemented in this revision of the standard are listed as follows:
- The TRV capability of circuit breakers according to this amendment to IEEE Std C37.09-1999 is described by 2 or 4 parameter envelopes in place of 1-cosine and exponential-cosine envelopes.
- Everywhere the words "1-cosine" appear, they are replaced by"2-parameter."
- Everywhere the words "exponential-cosine"
- Figure 6 is redrawn to replace the exponential-cosine wave forms with 4-parameter wave forms.
- Figure 8 and Figure 9 have a label changed from
"exponential-cosine"
- Test Duties 1, 2, 3, 4 and 5 are changed to T10, T30, T60, T100s and T100a respectively.
- Test Duties 4a and 4b are changed to T100s a and T100s b.
- Test Duties 6 and 7 are changed to T100s 1Ph and T100a 1Ph.
- Test Duties 8 and 9 are L75 and L90 (Short Line Faults at 75% and 90% respectively).
- Test Duty 10 is changed to STC (Short Time Current).
Document History