GMNA - GMP.E/P.063
Polyolefin Alloy - 25% Mineral Filled, 1200 MPa Flexural Modulus, Low CLTE
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 SCOPE.
This specification covers the properties of a 25% (nominal) glass and mineral filled, low coefficient of linear thermal expansion, 1200 MPa (nominal) flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Document History
April 1, 2011
Polyolefin Alloy – 25% Mineral Filled, 1200 MPa Flexural Modulus, Low CLTE
This specification covers the properties of a 25% (nominal) glass and mineral filled, low coefficient of linear thermal expansion, 1200 MPa (nominal) flexural modulus polyolefin alloy, pellet form,...
GMP.E/P.063
June 1, 1996
Polyolefin Alloy - 25% Mineral Filled, 1200 MPa Flexural Modulus, Low CLTE
1 SCOPE.
This specification covers the properties of a 25% (nominal) glass and mineral filled, low coefficient of linear thermal expansion, 1200 MPa (nominal) flexural modulus polyolefin alloy,...