DLA - SMD-5962-98510 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 36000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 April 1999
Status: inactive
Page Count: 40
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 16, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 36000 GATE PROGRAMMABLE LOGIC ARRAY MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
June 12, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 36000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
SMD-5962-98510 REV A
April 9, 1999
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 36000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
June 24, 1998
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 36000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
Advertisement