NPFC - MIL-S-19500/556

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 11 January 1994
Status: inactive
Page Count: 21
scope:

This specification covers the detail requirements for an N-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500. Two levels of product assurance are provided for each unencapsulated device type.

See figure 1, TO-205AF (formerly TO-39), and figure 3 and 6.4 for JANHC and JANKC die dimensions.

Unless otherwise specified, TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts project Office (NPPO), NASA Goddard Space Flight Center, Code 311.A, Greenbelt, MD 20771-3917, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

April 13, 2021
TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON, TYPES 2N6782, 2N6784, AND 2N6786, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are...
June 7, 2018
TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON, TYPES 2N6782, 2N6784, AND 2N6786, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for...
March 7, 2014
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N6782, 2N6782U, 2N6784, 2N6784U, 2N6786, AND 2N6786U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
December 27, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N6782, 2N6782U, 2N6784, 2N6784U, 2N6786, AND 2N6786U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
June 16, 2009
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N6782, 2N6782U, 2N6784, 2N6784U, 2N6786, AND 2N6786U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
December 12, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N6782, 2N6782U, 2N6784, 2N6784U, 2N6786, AND 2N6786U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
November 5, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N6782, 2N6782U, 2N6784, 2N6784U, 2N6786, AND 2N6786U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
November 15, 1999
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N6782, 2N6782U, 2N6784, 2N6784U, 2N6786, AND 2N6786U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
December 24, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N6782, 2N6782U, 2N6784, 2N6784U, 2N6786, AND 2N6786U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Three levels of product assurance are provided for each encapsulated device type...
September 13, 1995
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
December 9, 1994
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for an N-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product...
MIL-S-19500/556
January 11, 1994
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for an N-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...
March 24, 1993
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
August 23, 1990
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JANTX, JANTXV AND JANS
A description is not available for this item.
May 31, 1988
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JANTX, JANTXV AND JANS
A description is not available for this item.
September 25, 1987
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JANTX, JANTXV AND JANS
A description is not available for this item.
January 24, 1986
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JANTX, JANTXV AND JANS
A description is not available for this item.
July 1, 1983
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JANTX, JANTXV AND JANS
A description is not available for this item.
Advertisement