NPFC - MIL-S-19500/556
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 216782, 2N6784, AND 2116786 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 9 December 1994 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the detail requirements for an N-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500. Two levels of product assurance are provided for each unencapsulated device type.
See figure 1, TO-205AF (formerly TO-39), and figures 3, 4, and 5 and 6.4 for JANHC and JANKC die dimensions.
Unless otherwise specified, TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts Project office (NPPO), NASA Goddard Space Flight Center, Code 311.A, Greenbelt, MD 20771-3917, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History