ISO 8675

Hexagon Thin Nuts with Metric Fine Pitch Thread - Product Grades A and B First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1988
Status: inactive
ICS Code (Nuts): 21.060.20

Document History

August 1, 2023
Fasteners — Hexagon thin nuts (style 0), with fine pitch thread
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
December 15, 2012
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64...
August 15, 1999
Hexagon Thin Nuts (Chamfered) with Metric Fine Pitch Thread - Product Grades A and B
This International Standard specifies the characteristics of hexagon thin nuts (chamfered), with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with...
ISO 8675
January 1, 1988
Hexagon Thin Nuts with Metric Fine Pitch Thread - Product Grades A and B First Edition
A description is not available for this item.
Advertisement