ISO - 8675

Fasteners — Hexagon thin nuts (style 0), with fine pitch thread

active, Most Current
Organization: ISO
Publication Date: 1 August 2023
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B.

Thin nuts used as jam nuts are to be assembled together with a regular or high nut.

WARNING - Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2).

If in certain cases other specifications are requested, stainless steel grades and property classes can be selected from ISO 3506-2.

Document History

8675
August 1, 2023
Fasteners — Hexagon thin nuts (style 0), with fine pitch thread
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
December 15, 2012
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64...
August 15, 1999
Hexagon Thin Nuts (Chamfered) with Metric Fine Pitch Thread - Product Grades A and B
This International Standard specifies the characteristics of hexagon thin nuts (chamfered), with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with...
January 1, 1988
Hexagon Thin Nuts with Metric Fine Pitch Thread - Product Grades A and B First Edition
A description is not available for this item.

References

Advertisement