DS/ETS 300175-7

Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) - Part 7: Security features

inactive, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

This European Telecommunication Standard (ETS) is part of the Digital Enhanced Cordless Telecommunications (DECT) Common Interface (CI) and specifies the security architecture, the types of cryptographic algorithms required, the way in which they are to be used, and the requirements for integrating the security features provided by the architecture into the DECT CI. It also describes how the features can be managed and how they relate to certain DECT fixed systems and local network configurations.

Document History

DS/ETS 300175-7
October 22, 1997
Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) - Part 7: Security features
This European Telecommunication Standard (ETS) is part of the Digital Enhanced Cordless Telecommunications (DECT) Common Interface (CI) and specifies the security architecture, the types of...
August 4, 1997
Radio Equipment and Systems (RES) - Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) - Part 7: Security features
This second edition ETS is part of the Digital Enhanced Cordless Telecommunications (DECT) Common Interface (CI) and specifies the security architecture, the types of cryptographic algorithms...
July 7, 1993
Radio Equipment and Systems (RES) - Digital European Cordless Telecommunications (DECT) - Common interface - Part 7: Security features
This part of DECT Common Interface specifies the security architecture, the types of cryptographic algorithms required and the way in which they are to be used, the requirements for integrating the...

References

Advertisement